JANTX1N6131 -- T MET BI 500W 83.6V HR SEMTECH
Semtech Corp.
T Met Bi 500W 83.6V Hr Semtech
JANTX1N6131
Description
T MET BI 500W 83.6V HR
Description
T MET BI 500W 83.6V HR
Suppliers
T Met Bi 500W 83.6V Hr Semtech
27W6762
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6762 |
|
Product Name
|
T Met Bi 500W 83.6V Hr Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
130 mA
IR
0.3000 mA
View Details