JANTX1N6129AUS -- T MET BI 500W 91V SM SEMTECH
Semtech Corp.
T Met Bi 500W 91V Sm Semtech
JANTX1N6129AUS
Description
T MET BI 500W 91V SM
Description
T MET BI 500W 91V SM
Suppliers
T Met Bi 500W 91V Sm Semtech
27W6756
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6756 |
|
Product Name
|
T Met Bi 500W 91V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
3100 mA
View Details
Diode Type
General Purpose
Tj
-32 to 16 C (-25 to 60 F)
View Details