The NC501 is a noise module in the NC500 Series, designed for built-in test applications. It produces a minimum of 31 dB ENR of white Gaussian noise over a frequency range of 200 kHz to 500 MHz with output flatness of ±0.5 dB. The module requires a supply current of 10 mA and operates with +12 V, +15 V, or +28 V, with an operating temperature range of -55°C to +85°C for the through-hole version. It is housed in a TO-8 metal can and includes integrated bias circuitry, eliminating the need for external components.
The NC500 (through-hole) and NC500SM (surface mount) Series noise modules are an economical solution for built-in test requirements. They contain complete bias circuits and require no external components. Some models contain additional gain stages for high power ENR output (51 dB). The surface mount package is suitable for mounting on micro strip. The modules have extremely flat output power versus frequency characteristics that are insensitive to temperature and voltage variations.
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC501 |
| Product Name | Diodes |