Semtech Corp. T Met Bi 500W 62.2V Hr Semtech JANTX1N6128

Description
T MET BI 500W 62.2V HR
Description
T MET BI 500W 62.2V HR

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 62.2V Hr Semtech - 27W6750 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 62.2V Hr Semtech
27W6750
T Met Bi 500W 62.2V Hr Semtech 27W6750
T MET BI 500W 62.2V HR

T MET BI 500W 62.2V HR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6750
Product Name T Met Bi 500W 62.2V Hr Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current Diodes - 1333331P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Schottky barrier diode - 1PS79SB31,135 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
RoHS Compliant RoHS
View Details
7 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details