Semtech Corp. T Met Bi 500W 33V Semtech JANTX1N6118AUS

Description
T MET BI 500W 33V
Description
T MET BI 500W 33V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 33V Semtech - 27W6712 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 33V Semtech
27W6712
T Met Bi 500W 33V Semtech 27W6712
T MET BI 500W 33V

T MET BI 500W 33V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6712
Product Name T Met Bi 500W 33V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1220852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6638 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 300 mA
View Details
PIN Diode Switches - NPS2-2400-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details