Semtech Corp. T Met Bi 500W 13V Semtech JANTX1N6109A

Description
T MET BI 500W 13V
Description
T MET BI 500W 13V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 13V Semtech - 27W6675 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 13V Semtech
27W6675
T Met Bi 500W 13V Semtech 27W6675
T MET BI 500W 13V

T MET BI 500W 13V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6675
Product Name T Met Bi 500W 13V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1219532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4475 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 53 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS5-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details