Semtech Corp. T Dap Uni 1500W 5V Sm Semtech JAN1N6469US

Description
T DAP UNI 1500W 5V SM
Description
T DAP UNI 1500W 5V SM

Suppliers

Company
Product
Description
Supplier Links
T Dap Uni 1500W 5V Sm Semtech - 27W7470 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Uni 1500W 5V Sm Semtech
27W7470
T Dap Uni 1500W 5V Sm Semtech 27W7470
T DAP UNI 1500W 5V SM

T DAP UNI 1500W 5V SM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W7470
Product Name T Dap Uni 1500W 5V Sm Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Diode Arrays - 1PS70SB14/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details