Semtech Corp. T Dap 68V 1500W Semtech JAN1N6162

Description
T DAP 68V 1500W
Description
T DAP 68V 1500W

Suppliers

Company
Product
Description
Supplier Links
T Dap 68V 1500W Semtech - 27W7405 - Newark, An Avnet Company
Chicago, IL, United States
T Dap 68V 1500W Semtech
27W7405
T Dap 68V 1500W Semtech 27W7405
T DAP 68V 1500W

T DAP 68V 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W7405
Product Name T Dap 68V 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1460435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diode - 99763786 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details