JAN1N6149 -- T DAP 20V 1500W SEMTECH
Semtech Corp.
T Dap 20V 1500W Semtech
JAN1N6149
Description
T DAP 20V 1500W
Description
T DAP 20V 1500W
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W7353 |
|
Product Name
|
T Dap 20V 1500W Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Type
Schottky
IF
10000 mA
VR
200 volts
View Details
Diode Type
Schottky
RoHS Compliant
RoHS
VF
1 volts
View Details
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details