Semtech Corp. T Dap 1500W 8V Semtech JAN1N6140A

Description
T DAP 1500W 8V
Description
T DAP 1500W 8V

Suppliers

Company
Product
Description
Supplier Links
T Dap 1500W 8V Semtech - 27W7318 - Newark, An Avnet Company
Chicago, IL, United States
T Dap 1500W 8V Semtech
27W7318
T Dap 1500W 8V Semtech 27W7318
T DAP 1500W 8V

T DAP 1500W 8V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W7318
Product Name T Dap 1500W 8V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
General-purpose Schottky diode - 1PS79SB70-QYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details