JAN1N6130A -- T MET BI 500W 43V SEMTECH
Semtech Corp.
T Met Bi 500W 43V Semtech
JAN1N6130A
Description
T MET BI 500W 43V
Description
T MET BI 500W 43V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W7279 |
|
Product Name
|
T Met Bi 500W 43V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.55 volts
IR
0.0100 mA
View Details
Diode Type
General Purpose
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
7 suppliers