Semtech Corp. T Met Bi 500W 22V Semtech JAN1N6114A

Description
T MET BI 500W 22V
Description
T MET BI 500W 22V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 22V Semtech - 27W7215 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 22V Semtech
27W7215
T Met Bi 500W 22V Semtech 27W7215
T MET BI 500W 22V

T MET BI 500W 22V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W7215
Product Name T Met Bi 500W 22V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464731 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Schottky Diodes & Rectifiers - 8168918P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details