Semtech Corp. T Dap Bi 500W 15V Semtech JAN1N6110A

Description
T DAP BI 500W 15V
Description
T DAP BI 500W 15V

Suppliers

Company
Product
Description
Supplier Links
T Dap Bi 500W 15V Semtech - 27W7199 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Bi 500W 15V Semtech
27W7199
T Dap Bi 500W 15V Semtech 27W7199
T DAP BI 500W 15V

T DAP BI 500W 15V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W7199
Product Name T Dap Bi 500W 15V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219461 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Voltage regulator diodes - 1N4746A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details