ISOPAC0611 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Semtech Corp.
Discrete Semiconductor Products - Diodes - Rectifiers
ISOPAC0611
Description
DIODE GEN PURP 150V 15A
Datasheet
Description
DIODE GEN PURP 150V 15A
Datasheet
Suppliers
Discrete Semiconductor Products - Diodes - Rectifiers
ISOPAC0611
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
Rectifiers |
|
Product Number
|
ISOPAC0611 |
ISOPAC0611 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Rectifiers |
Rectifiers |
|
Life Cycle Stage
|
Removed
|
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Package
SOT457; SOT457 SOT457
RoHS Compliant
RoHS
IFSM
25 amps
View Details
3 suppliers
Fuji Electric Corp. of America
Package
T-Pack(L)
IO
40 amps
VRRM
80 volts
View Details