Semtech Corp. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose GX434--CDB

Description
Win Source Part Number: 1178063-GX434--CDB Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: 4PST -3db Bandwidth: 120MHz Voltage - Supply, Single (V+): 7V ~ 13.2V Voltage - Supply, Dual (V±): 7V ~ 13.2V Number of Channels: 1 Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): GX434-CDB; GX434CDB; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGX434--CDB,215 6-GX434--CDB RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1178063-GX434--CDB Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: 4PST -3db Bandwidth: 120MHz Voltage - Supply, Single (V+): 7V ~ 13.2V Voltage - Supply, Dual (V±): 7V ~ 13.2V Number of Channels: 1 Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): GX434-CDB; GX434CDB; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGX434--CDB,215 6-GX434--CDB RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1178063-GX434--CDB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1178063-GX434--CDB
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1178063-GX434--CDB
Win Source Part Number: 1178063-GX434--CDB Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: 4PST -3db Bandwidth: 120MHz Voltage - Supply, Single (V+): 7V ~ 13.2V Voltage - Supply, Dual (V±): 7V ~ 13.2V Number of Channels: 1 Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): GX434-CDB; GX434CDB; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGX434--CDB,215 6-GX434--CDB RoHS Status: Not applicable

Win Source Part Number: 1178063-GX434--CDB
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Bulk
Applications: Video
Standard Package: 1
Switch Circuit: 4PST
-3db Bandwidth: 120MHz
Voltage - Supply, Single (V+): 7V ~ 13.2V
Voltage - Supply, Dual (V±): 7V ~ 13.2V
Number of Channels: 1
Package / Case: 14-DIP
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): GX434-CDB; GX434CDB;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: GENGNMGX434--CDB,2156-GX434--CDB
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1178063-GX434--CDB
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9925BBCZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Interface Transceiver IC - 702-SI3203-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers