Semtech Corp. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose GX4314LCDB

Description
Win Source Part Number: 1193966-GX4314LCDB Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: 4PST -3db Bandwidth: 200MHz Voltage - Supply, Single (V+): ±4.5V ~ 11V Voltage - Supply, Dual (V±): ±4.5V ~ 11V Number of Channels: 1 Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGX4314LCDB,215 6-GX4314LCDB RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1193966-GX4314LCDB Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: 4PST -3db Bandwidth: 200MHz Voltage - Supply, Single (V+): ±4.5V ~ 11V Voltage - Supply, Dual (V±): ±4.5V ~ 11V Number of Channels: 1 Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGX4314LCDB,215 6-GX4314LCDB RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1193966-GX4314LCDB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1193966-GX4314LCDB
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1193966-GX4314LCDB
Win Source Part Number: 1193966-GX4314LCDB Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: 4PST -3db Bandwidth: 200MHz Voltage - Supply, Single (V+): ±4.5V ~ 11V Voltage - Supply, Dual (V±): ±4.5V ~ 11V Number of Channels: 1 Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGX4314LCDB,215 6-GX4314LCDB RoHS Status: Not applicable

Win Source Part Number: 1193966-GX4314LCDB
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Bulk
Applications: Video
Standard Package: 1
Switch Circuit: 4PST
-3db Bandwidth: 200MHz
Voltage - Supply, Single (V+): ±4.5V ~ 11V
Voltage - Supply, Dual (V±): ±4.5V ~ 11V
Number of Channels: 1
Package / Case: 14-DIP
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: GENGNMGX4314LCDB,2156-GX4314LCDB
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1193966-GX4314LCDB
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 55500EFD/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC44
View Details
 - 74ALVC374PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details