Semtech Corp. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose GX4314-CDB

Description
Win Source Part Number: 1211707-GX4314-CDB Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: 4PST -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): ±4.5V ~ 11V Voltage - Supply, Dual (V±): ±4.5V ~ 11V Number of Channels: 1 Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): GX4314CDB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGX4314-CDB,215 6-GX4314-CDB RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1211707-GX4314-CDB Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: 4PST -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): ±4.5V ~ 11V Voltage - Supply, Dual (V±): ±4.5V ~ 11V Number of Channels: 1 Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): GX4314CDB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGX4314-CDB,215 6-GX4314-CDB RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1211707-GX4314-CDB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1211707-GX4314-CDB
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1211707-GX4314-CDB
Win Source Part Number: 1211707-GX4314-CDB Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: 4PST -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): ±4.5V ~ 11V Voltage - Supply, Dual (V±): ±4.5V ~ 11V Number of Channels: 1 Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): GX4314CDB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGX4314-CDB,215 6-GX4314-CDB RoHS Status: Not applicable

Win Source Part Number: 1211707-GX4314-CDB
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Bulk
Applications: Video
Standard Package: 1
Switch Circuit: 4PST
-3db Bandwidth: 300MHz
Voltage - Supply, Single (V+): ±4.5V ~ 11V
Voltage - Supply, Dual (V±): ±4.5V ~ 11V
Number of Channels: 1
Package / Case: 14-DIP
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): GX4314CDB;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: GENGNMGX4314-CDB,2156-GX4314-CDB
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1211707-GX4314-CDB
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1886AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details