Semtech Corp. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose GX4201-CDA

Description
Win Source Part Number: 1214463-GX4201-CDA Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: SPST -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): ±4.5V ~ 5.5V Voltage - Supply, Dual (V±): ±4.5V ~ 5.5V Number of Channels: 1 Package / Case: 8-DIP Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): GX4201CDA; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GX4201-CDA,GENG NMGX4201-CDA RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1214463-GX4201-CDA Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: SPST -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): ±4.5V ~ 5.5V Voltage - Supply, Dual (V±): ±4.5V ~ 5.5V Number of Channels: 1 Package / Case: 8-DIP Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): GX4201CDA; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GX4201-CDA,GENG NMGX4201-CDA RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1214463-GX4201-CDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1214463-GX4201-CDA
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1214463-GX4201-CDA
Win Source Part Number: 1214463-GX4201-CDA Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Bulk Applications: Video Standard Package: 1 Switch Circuit: SPST -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): ±4.5V ~ 5.5V Voltage - Supply, Dual (V±): ±4.5V ~ 5.5V Number of Channels: 1 Package / Case: 8-DIP Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): GX4201CDA; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GX4201-CDA,GENG NMGX4201-CDA RoHS Status: Not applicable

Win Source Part Number: 1214463-GX4201-CDA
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Bulk
Applications: Video
Standard Package: 1
Switch Circuit: SPST
-3db Bandwidth: 300MHz
Voltage - Supply, Single (V+): ±4.5V ~ 5.5V
Voltage - Supply, Dual (V±): ±4.5V ~ 5.5V
Number of Channels: 1
Package / Case: 8-DIP
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): GX4201CDA;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: 2156-GX4201-CDA,GENGNMGX4201-CDA
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1214463-GX4201-CDA
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
Interface - CODECs - AD1886AJST - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Telecom - SI3011-F-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers