Semtech Corp. Interface - Interface - Analog Switches - Special Purpose - GX4002-INE3 GX4002-INE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 873097-GX4002-INE3 Operating Temperature Range: -40°C ~ 100°C (TA) Features: - Switch IC Channel 32-QFN (5x5) Package: Tray Mounting: Surface Mount Family Name: GX4002 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 873097-GX4002-INE3 Operating Temperature Range: -40°C ~ 100°C (TA) Features: - Switch IC Channel 32-QFN (5x5) Package: Tray Mounting: Surface Mount Family Name: GX4002 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - GX4002-INE3 - 873097-GX4002-INE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - GX4002-INE3
873097-GX4002-INE3
Interface - Interface - Analog Switches - Special Purpose - GX4002-INE3 873097-GX4002-INE3
Manufacturer: Semtech Corporation Win Source Part Number: 873097-GX4002-INE3 Operating Temperature Range: -40°C ~ 100°C (TA) Features: - Switch IC Channel 32-QFN (5x5) Package: Tray Mounting: Surface Mount Family Name: GX4002 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 873097-GX4002-INE3
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: - Switch IC Channel 32-QFN (5x5)
Package: Tray
Mounting: Surface Mount
Family Name: GX4002
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 873097-GX4002-INE3
Product Name Interface - Interface - Analog Switches - Special Purpose - GX4002-INE3
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 32P4911A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 722-SI2457-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers