Manufacturer: Semtech Corporation
Win Source Part Number: 775442-GS9023BCVE3
Series: Gennum
Packaging: Tray
Type: Audio
Operating Temperature Range: 0°C ~ 70°C
Package: 100-TQFP
Mounting: SMD
Voltage - Supply, Digital: 3.3V
Resolution (Bits): 20 b, 24 b
Sigma Delta: No
Part Status: Obsolete(EOL)
Family Name: GS9023B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (12x12)
Introduction Date: June 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Consumer Circuit, PQFP100, Product overview: GS9023BCVE3 from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-GS9023BCVE3 can be used for catalog matching and distributor lookup.
IC AUDIO CODEC 100TQFP
Audio Interface 20 b, 24 b 100-TQFP (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 775442-GS9023BCVE3 | 716-GS9023BCVE3 | GS9023BCVE3 | GS9023BCVE3 |
| Product Name | Interface - Interface - CODECs - GS9023BCVE3 | Interface Transceiver IC | Interface - CODECs | CODECS |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |