Semtech Corp. Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers GS6080-INE3

Description
Manufacturer: Semtech Corporation Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Package: Tray Type: Driver Voltage - Supply: 2.5V, 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4)
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Package: Tray Type: Driver Voltage - Supply: 2.5V, 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Manufacturer: Semtech Corporation Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Package: Tray Type: Driver Voltage - Supply: 2.5V, 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4)

Manufacturer: Semtech Corporation
Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package: Tray
Type: Driver
Voltage - Supply: 2.5V, 3.3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package Type 16-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details