Manufacturer: Semtech Corporation
Win Source Part Number: 1177704-GS4901BCNE3
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 165MHz
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVDS, LVTTL
PLL: No
Main Purpose: Video Genlock
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.465V
Clock Generator, PQCC64, Product overview: GS4901BCNE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-GS4901BCNE3 can be used for catalog matching and distributor lookup.
IC CLK FREQ GEN VID GENLOCK
Video Genlock Clock/Frequency Generator, Synthesizer IC 165MHz 1 Output 64-QFN (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1177704-GS4901BCNE3 | 763-GS4901BCNE3 | GS4901BCNE3 | GS4901BCNE3 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - GS4901BCNE3 | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL | ||
| Package Type | Surface Mount | Tray | Surface Mount; Surface Mount | Surface Mount; 64-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |