Semtech Corp. Linear - Linear - Video Processing - GS2972-IBE3 GS2972-IBE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 775426-GS2972-IBE3 Packaging: Tray Type: Transmitter Package: 100-LBGA Applications: Video Mounting: SMD Family Name: GS2972 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (11x11) Introduction Date: October 12, 2006 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 775426-GS2972-IBE3 Packaging: Tray Type: Transmitter Package: 100-LBGA Applications: Video Mounting: SMD Family Name: GS2972 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (11x11) Introduction Date: October 12, 2006 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - GS2972-IBE3 - 775426-GS2972-IBE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS2972-IBE3
775426-GS2972-IBE3
Linear - Linear - Video Processing - GS2972-IBE3 775426-GS2972-IBE3
Manufacturer: Semtech Corporation Win Source Part Number: 775426-GS2972-IBE3 Packaging: Tray Type: Transmitter Package: 100-LBGA Applications: Video Mounting: SMD Family Name: GS2972 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (11x11) Introduction Date: October 12, 2006 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 775426-GS2972-IBE3
Packaging: Tray
Type: Transmitter
Package: 100-LBGA
Applications: Video
Mounting: SMD
Family Name: GS2972
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-BGA (11x11)
Introduction Date: October 12, 2006
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 775426-GS2972-IBE3
Product Name Linear - Linear - Video Processing - GS2972-IBE3
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245APW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
Vibrating-Wire Spectrum Analyzer - AVW211 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details
Wireless Universal Transmitter - RF 96 ST SW915 - steute
Specs
Output Power 10 dBm
Data Rate 66 kbps
Operating Frequency 915 MHz
View Details