Semtech Corp. Linear - Linear - Video Processing - GS2971AIBE3 GS2971AIBE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 775425-GS2971AIBE3 Packaging: Tray Type: Receiver Package: 100-LBGA Applications: Video Mounting: SMD Family Name: GS2971A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (11x11) Introduction Date: January 01, 2000 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 775425-GS2971AIBE3 Packaging: Tray Type: Receiver Package: 100-LBGA Applications: Video Mounting: SMD Family Name: GS2971A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (11x11) Introduction Date: January 01, 2000 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - GS2971AIBE3 - 775425-GS2971AIBE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS2971AIBE3
775425-GS2971AIBE3
Linear - Linear - Video Processing - GS2971AIBE3 775425-GS2971AIBE3
Manufacturer: Semtech Corporation Win Source Part Number: 775425-GS2971AIBE3 Packaging: Tray Type: Receiver Package: 100-LBGA Applications: Video Mounting: SMD Family Name: GS2971A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (11x11) Introduction Date: January 01, 2000 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 775425-GS2971AIBE3
Packaging: Tray
Type: Receiver
Package: 100-LBGA
Applications: Video
Mounting: SMD
Family Name: GS2971A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-BGA (11x11)
Introduction Date: January 01, 2000
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 775425-GS2971AIBE3
Product Name Linear - Linear - Video Processing - GS2971AIBE3
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products