Broadcom Inc. Optoelectronics Accessories - AFBR-390525RZ AFBR-390525RZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 809642-AFBR-390525RZ Accessory Type: Galvanic Insulation Link Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 809642-AFBR-390525RZ Accessory Type: Galvanic Insulation Link Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics Accessories - AFBR-390525RZ - 809642-AFBR-390525RZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics Accessories - AFBR-390525RZ
809642-AFBR-390525RZ
Optoelectronics Accessories - AFBR-390525RZ 809642-AFBR-390525RZ
Manufacturer: Broadcom Limited Win Source Part Number: 809642-AFBR-390525RZ Accessory Type: Galvanic Insulation Link Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 809642-AFBR-390525RZ
Accessory Type: Galvanic Insulation Link
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 809642-AFBR-390525RZ
Product Name Optoelectronics Accessories - AFBR-390525RZ
Unlock Full Specs
to access all available technical data

Similar Products

ES Series - 916MHz RF Receiver Module - RXM-916-ES - Linx Technologies
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers
Wireless Receiver - RF Rx EN868-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Receivers -  - MACOM
Specs
Applications RF Microwave
Package Type Flatpack
Features RoHS (optional feature)
View Details