Semtech Corp. Linear - Linear - Video Processing - GS2960-IBE3 GS2960-IBE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1177652-GS2960-IBE3 Packaging: Tray Type: Receiver Mounting Style: SMD Applications: Professional Video Categories: Integrated Circuits Supplier Device Package: 100-BGA (11x11) Manufacturer Homepage: www.semtech.com Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1177652-GS2960-IBE3 Packaging: Tray Type: Receiver Mounting Style: SMD Applications: Professional Video Categories: Integrated Circuits Supplier Device Package: 100-BGA (11x11) Manufacturer Homepage: www.semtech.com Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - GS2960-IBE3 - 1177652-GS2960-IBE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS2960-IBE3
1177652-GS2960-IBE3
Linear - Linear - Video Processing - GS2960-IBE3 1177652-GS2960-IBE3
Manufacturer: Semtech Corporation Win Source Part Number: 1177652-GS2960-IBE3 Packaging: Tray Type: Receiver Mounting Style: SMD Applications: Professional Video Categories: Integrated Circuits Supplier Device Package: 100-BGA (11x11) Manufacturer Homepage: www.semtech.com Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours)

Manufacturer: Semtech Corporation
Win Source Part Number: 1177652-GS2960-IBE3
Packaging: Tray
Type: Receiver
Mounting Style: SMD
Applications: Professional Video
Categories: Integrated Circuits
Supplier Device Package: 100-BGA (11x11)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 100-LBGA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1177652-GS2960-IBE3
Product Name Linear - Linear - Video Processing - GS2960-IBE3
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-FM-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Sensitivity -161 dBm
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details