Semtech Corp. PMIC - PMIC - Laser Drivers - GN25L95-QFN-TR GN25L95-QFN-TR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 204444-GN25L95-QFN-T R Packaging: Reel - TR Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 2.5Gbps Current - Modulation: 90mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 204444-GN25L95-QFN-T R Packaging: Reel - TR Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 2.5Gbps Current - Modulation: 90mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - GN25L95-QFN-TR - 204444-GN25L95-QFN-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - GN25L95-QFN-TR
204444-GN25L95-QFN-TR
PMIC - PMIC - Laser Drivers - GN25L95-QFN-TR 204444-GN25L95-QFN-TR
Manufacturer: Semtech Corporation Win Source Part Number: 204444-GN25L95-QFN-T R Packaging: Reel - TR Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 2.5Gbps Current - Modulation: 90mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 204444-GN25L95-QFN-TR
Packaging: Reel - TR
Type: Laser Diode Driver
Mounting: Surface Mount
Data Rate: 2.5Gbps
Current - Modulation: 90mA
Current - Bias: 100mA
Categories: Integrated Circuits
Status: Active
Case / Package: 28-QFN (4x4)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 204444-GN25L95-QFN-TR
Product Name PMIC - PMIC - Laser Drivers - GN25L95-QFN-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922237 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details