Semtech Corp. PMIC - PMIC - Laser Drivers - GN2044SINE3 GN2044SINE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 919640-GN2044SINE3 Features: Laser Driver IC 11.3Gbps Channel - 32-QFN Package: Tray Mounting: Surface Mount Family Name: GN2044 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 919640-GN2044SINE3 Features: Laser Driver IC 11.3Gbps Channel - 32-QFN Package: Tray Mounting: Surface Mount Family Name: GN2044 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - GN2044SINE3 - 919640-GN2044SINE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - GN2044SINE3
919640-GN2044SINE3
PMIC - PMIC - Laser Drivers - GN2044SINE3 919640-GN2044SINE3
Manufacturer: Semtech Corporation Win Source Part Number: 919640-GN2044SINE3 Features: Laser Driver IC 11.3Gbps Channel - 32-QFN Package: Tray Mounting: Surface Mount Family Name: GN2044 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 919640-GN2044SINE3
Features: Laser Driver IC 11.3Gbps Channel - 32-QFN
Package: Tray
Mounting: Surface Mount
Family Name: GN2044
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 919640-GN2044SINE3
Product Name PMIC - PMIC - Laser Drivers - GN2044SINE3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details