Semtech Corp. PMIC - PMIC - Laser Drivers - GN1411AINE3 GN1411AINE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 775053-GN1411AINE3 Type: Laser Diode Driver Mounting: SMD Operating Supply Voltage: 3.3V Data Rate: 11.3Gbps Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 775053-GN1411AINE3 Type: Laser Diode Driver Mounting: SMD Operating Supply Voltage: 3.3V Data Rate: 11.3Gbps Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - GN1411AINE3 - 775053-GN1411AINE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - GN1411AINE3
775053-GN1411AINE3
PMIC - PMIC - Laser Drivers - GN1411AINE3 775053-GN1411AINE3
Manufacturer: Semtech Corporation Win Source Part Number: 775053-GN1411AINE3 Type: Laser Diode Driver Mounting: SMD Operating Supply Voltage: 3.3V Data Rate: 11.3Gbps Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 775053-GN1411AINE3
Type: Laser Diode Driver
Mounting: SMD
Operating Supply Voltage: 3.3V
Data Rate: 11.3Gbps
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 775053-GN1411AINE3
Product Name PMIC - PMIC - Laser Drivers - GN1411AINE3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details