Semtech Corp. Integrated Circuits (ICs) - PMIC - Laser Drivers GN1163-INTE3D

Description
Win Source Part Number: 958535-GN1163-INTE3D Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Data Rate: 11.9Gbps Number of Channels: 1 Current - Modulation: 90mA Current - Bias: 120 mA Voltage - Supply: 2.8V ~ 3.3V Package / Case: 24-QFN Supplier Device Package: 24-QFN ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Semtech Corporation Other Names: 600-GN1163-INTE3DTR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 958535-GN1163-INTE3D Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Data Rate: 11.9Gbps Number of Channels: 1 Current - Modulation: 90mA Current - Bias: 120 mA Voltage - Supply: 2.8V ~ 3.3V Package / Case: 24-QFN Supplier Device Package: 24-QFN ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Semtech Corporation Other Names: 600-GN1163-INTE3DTR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 958535-GN1163-INTE3D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
958535-GN1163-INTE3D
Integrated Circuits (ICs) - PMIC - Laser Drivers 958535-GN1163-INTE3D
Win Source Part Number: 958535-GN1163-INTE3D Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Data Rate: 11.9Gbps Number of Channels: 1 Current - Modulation: 90mA Current - Bias: 120 mA Voltage - Supply: 2.8V ~ 3.3V Package / Case: 24-QFN Supplier Device Package: 24-QFN ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Semtech Corporation Other Names: 600-GN1163-INTE3DTR Product Status: Obsolete

Win Source Part Number: 958535-GN1163-INTE3D
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Data Rate: 11.9Gbps
Number of Channels: 1
Current - Modulation: 90mA
Current - Bias: 120 mA
Voltage - Supply: 2.8V ~ 3.3V
Package / Case: 24-QFN
Supplier Device Package: 24-QFN
ECCN: OBSOLETE
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Semtech Corporation
Other Names: 600-GN1163-INTE3DTR
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - PMIC - Laser Drivers - GN1163-INTE3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
GN1163-INTE3D
Integrated Circuits (ICs) - PMIC - Laser Drivers GN1163-INTE3D
IC LASER DRVR 11.9GB 3.3V 24QFN

IC LASER DRVR 11.9GB 3.3V 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 958535-GN1163-INTE3D GN1163-INTE3D
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 2.8V ~ 3.3V 3.3V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers
Telecom - SI3216M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers