Semtech Corp. Integrated Circuits (ICs) - PMIC - Laser Drivers GN1158-INTE3Z

Description
Win Source Part Number: 971774-GN1158-INTE3Z Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Modulation: 20mA Current - Bias: 15 mA Voltage - Supply: 3.3V Supplier Device Package: 28-QFN ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GN1158
Request a Quote Datasheet
Description
Win Source Part Number: 971774-GN1158-INTE3Z Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Modulation: 20mA Current - Bias: 15 mA Voltage - Supply: 3.3V Supplier Device Package: 28-QFN ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GN1158
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 971774-GN1158-INTE3Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
971774-GN1158-INTE3Z
Integrated Circuits (ICs) - PMIC - Laser Drivers 971774-GN1158-INTE3Z
Win Source Part Number: 971774-GN1158-INTE3Z Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Modulation: 20mA Current - Bias: 15 mA Voltage - Supply: 3.3V Supplier Device Package: 28-QFN ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GN1158

Win Source Part Number: 971774-GN1158-INTE3Z
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Data Rate: 11.3Gbps
Current - Modulation: 20mA
Current - Bias: 15 mA
Voltage - Supply: 3.3V
Supplier Device Package: 28-QFN
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GN1158

Buy Now Datasheet
IC LASER DRVR 11.3GB 3.3V 28QFN - 684-GN1158-INTE3Z - Utmel Electronic Limited
Hong Kong, China
IC LASER DRVR 11.3GB 3.3V 28QFN
684-GN1158-INTE3Z
IC LASER DRVR 11.3GB 3.3V 28QFN 684-GN1158-INTE3Z
IC LASER DRVR 11.3GB 3.3V 28QFN

IC LASER DRVR 11.3GB 3.3V 28QFN

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
GN1158-INTE3Z
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers GN1158-INTE3Z
IC LASER DRVR 11.3GB 3.3V 28QFN

IC LASER DRVR 11.3GB 3.3V 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 971774-GN1158-INTE3Z 684-GN1158-INTE3Z GN1158-INTE3Z
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers IC LASER DRVR 11.3GB 3.3V 28QFN Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Supply Voltage Other; 3.3V -3.3V; 3V; Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-89687013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers
Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers