Semtech Corp. PMIC - PMIC - Laser Drivers - GN1157-INTE3Z GN1157-INTE3Z

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1041013-GN1157-INTE3 Z Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Current - Modulation: 90mA Current - Bias: 120mA Categories: Integrated Circuits Status: Active Case / Package: 28-QFN Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1041013-GN1157-INTE3 Z Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Current - Modulation: 90mA Current - Bias: 120mA Categories: Integrated Circuits Status: Active Case / Package: 28-QFN Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - GN1157-INTE3Z - 1041013-GN1157-INTE3Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - GN1157-INTE3Z
1041013-GN1157-INTE3Z
PMIC - PMIC - Laser Drivers - GN1157-INTE3Z 1041013-GN1157-INTE3Z
Manufacturer: Semtech Corporation Win Source Part Number: 1041013-GN1157-INTE3 Z Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Current - Modulation: 90mA Current - Bias: 120mA Categories: Integrated Circuits Status: Active Case / Package: 28-QFN Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 1041013-GN1157-INTE3Z
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 11.3Gbps
Current - Modulation: 90mA
Current - Bias: 120mA
Categories: Integrated Circuits
Status: Active
Case / Package: 28-QFN
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1041013-GN1157-INTE3Z
Product Name PMIC - PMIC - Laser Drivers - GN1157-INTE3Z
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details