Semtech Corp. PMIC - PMIC - Laser Drivers - GN1153CINE3 GN1153CINE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1041012-GN1153CINE3 Packaging: Tray Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Current - Modulation: 80mA Current - Bias: 120mA Family Name: GN1153CINE3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN Supply Voltage - Operating: 2.97 V to 3.63 V Alternative Parts (Cross-Reference): MAX3736ETE; MAX3736ETE-T; MAX3737ETJ+D; MAX3737ETJ+TD; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1041012-GN1153CINE3 Packaging: Tray Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Current - Modulation: 80mA Current - Bias: 120mA Family Name: GN1153CINE3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN Supply Voltage - Operating: 2.97 V to 3.63 V Alternative Parts (Cross-Reference): MAX3736ETE; MAX3736ETE-T; MAX3737ETJ+D; MAX3737ETJ+TD; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - GN1153CINE3 - 1041012-GN1153CINE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - GN1153CINE3
1041012-GN1153CINE3
PMIC - PMIC - Laser Drivers - GN1153CINE3 1041012-GN1153CINE3
Manufacturer: Semtech Corporation Win Source Part Number: 1041012-GN1153CINE3 Packaging: Tray Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Current - Modulation: 80mA Current - Bias: 120mA Family Name: GN1153CINE3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN Supply Voltage - Operating: 2.97 V to 3.63 V Alternative Parts (Cross-Reference): MAX3736ETE; MAX3736ETE-T; MAX3737ETJ+D; MAX3737ETJ+TD; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1041012-GN1153CINE3
Packaging: Tray
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 11.3Gbps
Current - Modulation: 80mA
Current - Bias: 120mA
Family Name: GN1153CINE3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN
Supply Voltage - Operating: 2.97 V to 3.63 V
Alternative Parts (Cross-Reference): MAX3736ETE; MAX3736ETE-T; MAX3737ETJ+D; MAX3737ETJ+TD;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1041012-GN1153CINE3
Product Name PMIC - PMIC - Laser Drivers - GN1153CINE3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWR - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers