Semtech Corp. Interface Transceiver IC EV8000ILPT

Description
IC PLC MODEM 100-LQFP Product overview: EV8000ILPT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-EV8000ILPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLC MODEM 100-LQFP Product overview: EV8000ILPT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-EV8000ILPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 722-EV8000ILPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-EV8000ILPT
Interface Transceiver IC 722-EV8000ILPT
IC PLC MODEM 100-LQFP Product overview: EV8000ILPT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-EV8000ILPT can be used for catalog matching and distributor lookup.

IC PLC MODEM 100-LQFP Product overview: EV8000ILPT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-EV8000ILPT can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Modems - ICs and Modules - EV8000ILPT - 852006-EV8000ILPT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - EV8000ILPT
852006-EV8000ILPT
Interface - Interface - Modems - ICs and Modules - EV8000ILPT 852006-EV8000ILPT
Manufacturer: Semtech Corporation Win Source Part Number: 852006-EV8000ILPT Features: Modem Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 852006-EV8000ILPT
Features: Modem
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Modems - ICs and Modules - EV8000ILPT - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
EV8000ILPT
Interface - Modems - ICs and Modules EV8000ILPT
IC PLC MODEM 100-LQFP

IC PLC MODEM 100-LQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
EV8000ILPT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules EV8000ILPT
IC PLC MODEM 100-LQFP

IC PLC MODEM 100-LQFP

Supplier's Site
Modems - ICs and Modules - EV8000ILPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
EV8000ILPT
Modems - ICs and Modules EV8000ILPT
Modem 100-LQFP

Modem 100-LQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-EV8000ILPT 852006-EV8000ILPT EV8000ILPT EV8000ILPT EV8000ILPT
Product Name Interface Transceiver IC Interface - Interface - Modems - ICs and Modules - EV8000ILPT Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 702-SI3010-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers