CMC 2LN SMD ESD AEC-Q100 Product overview: ECLAMP8052P.TCT from Semtech is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECLAMP8052P.TCT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 803576-ECLAMP8052P.T
Packaging: Reel
Mounting Style: SMD
Features: ESD
Ratings: AEC-Q100
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.075" L x 0.067" W (1.90mm x 1.70mm)
Manufacturer Package: 5-UFDFN
Height (Maximum): 0.024" (0.60mm)
DC Resistance (DCR) (Maximum): 1.8Ohm
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
2 Line Common Mode Choke Surface Mount DCR 1.8Ohm
2 Line Common Mode Choke Surface Mount DCR 1.8Ohm
2 Line Common Mode Choke Surface Mount DCR 1.8Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-ECLAMP8052P.TCT | 803576-ECLAMP8052P.TCT | ECLAMP8052P.TCTDKR-ND |
| Product Name | Automotive SMD Inductor and Choke | Common Mode Chokes - ECLAMP8052P.TCT | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel | Tape Reel |