Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2506K.TCT ECLAMP2506K.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1035790-ECLAMP2506K. TCT Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.022" (0.55mm) Number of Channels: 6 Attenuation Value: 20dB @ 800MHz to 2.7GHz Filter Order: 3rd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 18 Values: L = 17nH, C = 12pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.098" L x 0.051" W (2.50mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1035790-ECLAMP2506K. TCT Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.022" (0.55mm) Number of Channels: 6 Attenuation Value: 20dB @ 800MHz to 2.7GHz Filter Order: 3rd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 18 Values: L = 17nH, C = 12pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.098" L x 0.051" W (2.50mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2506K.TCT
ECLAMP2506K.TCT
EMI/RFI Filters (LC, RC Networks) - ECLAMP2506K.TCT ECLAMP2506K.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1035790-ECLAMP2506K. TCT Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.022" (0.55mm) Number of Channels: 6 Attenuation Value: 20dB @ 800MHz to 2.7GHz Filter Order: 3rd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 18 Values: L = 17nH, C = 12pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.098" L x 0.051" W (2.50mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Semtech Corporation
Win Source Part Number: 1035790-ECLAMP2506K.TCT
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.022" (0.55mm)
Number of Channels: 6
Attenuation Value: 20dB @ 800MHz to 2.7GHz
Filter Order: 3rd
Center / Cutoff Frequency: 250MHz (Cutoff)
Resistance - Channel (Ohms): 18
Values: L = 17nH, C = 12pF
ESD Protection: Yes
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.098" L x 0.051" W (2.50mm x 1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2506K.TCT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2506K.TCT
Unlock Full Specs
to access all available technical data

Similar Products

12 to 18GHz – Band Pass Filter - UIYBPF7016A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 1.20E7 to 1.80E7 kHz
Insertion Loss 1 dB
View Details
Band Pass Filter - 5o261251250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 300 to 500 MHz
View Details
2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details