Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2410PQTCT ECLAMP2410PQTCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 845548-ECLAMP2410PQT CT Series: EMIClamp® Features: EMI Filter Order 6 Channel Package: Reel - TR Family Name: ECLAMP2410 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8548.90.0100 Other Part Number: ECLAMP2410PQTCTTR, ECLAMP2410PQTCTCT, ECLAMP2410PQTCTDKR
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 845548-ECLAMP2410PQT CT Series: EMIClamp® Features: EMI Filter Order 6 Channel Package: Reel - TR Family Name: ECLAMP2410 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8548.90.0100 Other Part Number: ECLAMP2410PQTCTTR, ECLAMP2410PQTCTCT, ECLAMP2410PQTCTDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2410PQTCT
ECLAMP2410PQTCT
EMI/RFI Filters (LC, RC Networks) - ECLAMP2410PQTCT ECLAMP2410PQTCT
Manufacturer: Semtech Corporation Win Source Part Number: 845548-ECLAMP2410PQT CT Series: EMIClamp® Features: EMI Filter Order 6 Channel Package: Reel - TR Family Name: ECLAMP2410 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8548.90.0100 Other Part Number: ECLAMP2410PQTCTTR, ECLAMP2410PQTCTCT, ECLAMP2410PQTCTDKR

Manufacturer: Semtech Corporation
Win Source Part Number: 845548-ECLAMP2410PQTCT
Series: EMIClamp®
Features: EMI Filter Order 6 Channel
Package: Reel - TR
Family Name: ECLAMP2410
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8548.90.0100
Other Part Number: ECLAMP2410PQTCTTR, ECLAMP2410PQTCTCT, ECLAMP2410PQTCTDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2410PQTCT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2410PQTCT
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1035202 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
View Details
RF Band Pass Filter - UIYBPF5620B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9500 MHz
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Passive GaAs MMIC 27.8 – 35.2 GHz Bandpass Filter - MFBP-00046BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27800 to 35200 MHz
View Details