Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2357NQTLT ECLAMP2357NQTLT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 870061-ECLAMP2357NQT LT Series: EMIClamp® Operating Temperature Range: -40°C ~ 125°C Features: LC (Pi) EMI Filter 3rd Order Low Pass Channel R = 100Ohms, C = 12pF 16-UFQFN Exposed Pad Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ECLAMP2357 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8548.90.0100 Other Part Number: ECLAMP2357NQTLTCT, ECLAMP2357NQTCTDKR-N D, ECLAMP2357NQTLTDKR, ECLAMP2357NQTCTCT, ECLAMP2357NQTCTTR-ND , ECLAMP2357NQTCTTR, ECLAMP2357NQTCTDKR, ECLAMP2357NQTLTTR, ECLAMP2357NQTCTCT-ND
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 870061-ECLAMP2357NQT LT Series: EMIClamp® Operating Temperature Range: -40°C ~ 125°C Features: LC (Pi) EMI Filter 3rd Order Low Pass Channel R = 100Ohms, C = 12pF 16-UFQFN Exposed Pad Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ECLAMP2357 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8548.90.0100 Other Part Number: ECLAMP2357NQTLTCT, ECLAMP2357NQTCTDKR-N D, ECLAMP2357NQTLTDKR, ECLAMP2357NQTCTCT, ECLAMP2357NQTCTTR-ND , ECLAMP2357NQTCTTR, ECLAMP2357NQTCTDKR, ECLAMP2357NQTLTTR, ECLAMP2357NQTCTCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2357NQTLT
ECLAMP2357NQTLT
EMI/RFI Filters (LC, RC Networks) - ECLAMP2357NQTLT ECLAMP2357NQTLT
Manufacturer: Semtech Corporation Win Source Part Number: 870061-ECLAMP2357NQT LT Series: EMIClamp® Operating Temperature Range: -40°C ~ 125°C Features: LC (Pi) EMI Filter 3rd Order Low Pass Channel R = 100Ohms, C = 12pF 16-UFQFN Exposed Pad Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ECLAMP2357 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8548.90.0100 Other Part Number: ECLAMP2357NQTLTCT, ECLAMP2357NQTCTDKR-N D, ECLAMP2357NQTLTDKR, ECLAMP2357NQTCTCT, ECLAMP2357NQTCTTR-ND , ECLAMP2357NQTCTTR, ECLAMP2357NQTCTDKR, ECLAMP2357NQTLTTR, ECLAMP2357NQTCTCT-ND

Manufacturer: Semtech Corporation
Win Source Part Number: 870061-ECLAMP2357NQTLT
Series: EMIClamp®
Operating Temperature Range: -40°C ~ 125°C
Features: LC (Pi) EMI Filter 3rd Order Low Pass Channel R = 100Ohms, C = 12pF 16-UFQFN Exposed Pad
Package: 16-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ECLAMP2357
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8548.90.0100
Other Part Number: ECLAMP2357NQTLTCT, ECLAMP2357NQTCTDKR-ND, ECLAMP2357NQTLTDKR, ECLAMP2357NQTCTCT, ECLAMP2357NQTCTTR-ND, ECLAMP2357NQTCTTR, ECLAMP2357NQTCTDKR, ECLAMP2357NQTLTTR, ECLAMP2357NQTCTCT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2357NQTLT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2357NQTLT
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-B190MB1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19000 MHz
View Details
Low Pass Filter - 5o27165250 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 2250 MHz
View Details