Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962478-ECLAMP2357NQ.
Packaging: Digi-Reel®
Operating Supply Voltage: 5 V
Number of Pins: 16
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962478-ECLAMP2357NQ.TCT |
| Product Name | OEM Parts - OEM Parts (C - E) - ECLAMP2357NQ.TCT |