The L9873 is a DC 24 V electrostatic charge remover that uses soft X-ray photoionization to neutralize static charges without airflow, maintenance, or dust generation. It operates directly from manufacturing equipment controllers, eliminating the need for a dedicated power supply. The unit emits X-rays at 4.9 kV with a tube current of 300 µA and a radiation angle of 150°, enabling wide-area neutralization. It meets IEC 61326-1 Group 1, Class A for EMC and IEC 61010-1/A1 for safety, and complies with RoHS and WEEE directives. Operating temperature ranges from 0 to +40 °C with humidity below 60% non-condensing. X-ray shielding requires 0.11 mm of SUS304 stainless steel or 0.23 mm of aluminum. Safety interlocks are required to prevent exposure.
L9873 PhotoIonizer is easy to setup and use since it operates by monotype power supply to DC 24 V only available on most production lines.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | L9873 |
| Product Name | PhotoIonizers |