Semtech Corp. EMI/RFI Filters (LC, RC Networks) - ECLAMP2357N.TCT ECLAMP2357N.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170697-ECLAMP2357N. TCT Series: EClamp Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 16-QFN Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.039" (1.00mm) Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Number of Channels: 6 Part Status: Obsolete(EOL) Attenuation Value: 20dB @ 1GHz ~ 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 12pF ESD Protection: Yes Family Name: ECLAMP2357N Categories: Filters Manufacturer Homepage: www.semtech.com Alternative Parts (Cross-Reference): EClamp2357NQTCT; ECLAMP2357NQTLT; Introduction Date: October 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1170697-ECLAMP2357N. TCT Series: EClamp Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 16-QFN Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.039" (1.00mm) Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Number of Channels: 6 Part Status: Obsolete(EOL) Attenuation Value: 20dB @ 1GHz ~ 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 12pF ESD Protection: Yes Family Name: ECLAMP2357N Categories: Filters Manufacturer Homepage: www.semtech.com Alternative Parts (Cross-Reference): EClamp2357NQTCT; ECLAMP2357NQTLT; Introduction Date: October 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ECLAMP2357N.TCT
ECLAMP2357N.TCT
EMI/RFI Filters (LC, RC Networks) - ECLAMP2357N.TCT ECLAMP2357N.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1170697-ECLAMP2357N. TCT Series: EClamp Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 16-QFN Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.039" (1.00mm) Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Number of Channels: 6 Part Status: Obsolete(EOL) Attenuation Value: 20dB @ 1GHz ~ 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 12pF ESD Protection: Yes Family Name: ECLAMP2357N Categories: Filters Manufacturer Homepage: www.semtech.com Alternative Parts (Cross-Reference): EClamp2357NQTCT; ECLAMP2357NQTLT; Introduction Date: October 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1170697-ECLAMP2357N.TCT
Series: EClamp
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 16-QFN
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: RC (Pi)
Height: 0.039" (1.00mm)
Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Number of Channels: 6
Part Status: Obsolete(EOL)
Attenuation Value: 20dB @ 1GHz ~ 3GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 12pF
ESD Protection: Yes
Family Name: ECLAMP2357N
Categories: Filters
Manufacturer Homepage: www.semtech.com
Alternative Parts (Cross-Reference): EClamp2357NQTCT; ECLAMP2357NQTLT;
Introduction Date: October 06, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ECLAMP2357N.TCT
Product Name EMI/RFI Filters (LC, RC Networks) - ECLAMP2357N.TCT
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2764200 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 1800 MHz
View Details
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details
RF Band Pass Filter - UIYBPF237158A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 55 C (-4 to 131 F)
Bandwidth 137000 to 167000 kHz
View Details