General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | DP1205C915LF | DP1205C915LF |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 915 MHz | 915 MHz |
| Data Rate | 152 kbps | 152 kbps |