Semtech Corp. Clock/Timing - Application Specific ACS8525T

Description
IC SETS TIMER SONET 64LQFP
Description
IC SETS TIMER SONET 64LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The ACS8525T is a highly integrated clock generator designed for SONET/SDH applications, supporting bit rates up to OC-3/STM-1. It features three SEC inputs that can operate at frequencies of 2, 4, and 8 kHz, as well as multiples up to 155.52 MHz. The device provides two SEC clock outputs, with one supporting TTL/CMOS up to 155.52 MHz and the other PECL/LVDS up to 311.04 MHz. It includes robust input clock monitoring, automatic hit-less source switchover, and supports multiple operational modes including Free-run, Locked, and Digital Holdover. The ACS8525T operates on a single 3.3 V supply and is compatible with 5 V I/O. It is packaged in a 64-pin LQFP and is compliant with RoHS and WEEE standards. The operating temperature range is -40 to +85°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The ACS8525T is a highly integrated clock generator designed for SONET/SDH applications, supporting bit rates up to OC-3/STM-1. It features three SEC inputs that can operate at frequencies of 2, 4, and 8 kHz, as well as multiples up to 155.52 MHz. The device provides two SEC clock outputs, with one supporting TTL/CMOS up to 155.52 MHz and the other PECL/LVDS up to 311.04 MHz. It includes robust input clock monitoring, automatic hit-less source switchover, and supports multiple operational modes including Free-run, Locked, and Digital Holdover. The ACS8525T operates on a single 3.3 V supply and is compatible with 5 V I/O. It is packaged in a 64-pin LQFP and is compliant with RoHS and WEEE standards. The operating temperature range is -40 to +85°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - ACS8525T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ACS8525T
Clock/Timing - Application Specific ACS8525T
IC SETS TIMER SONET 64LQFP

IC SETS TIMER SONET 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number ACS8525T
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details