Win Source Part Number: 1060981-GPA020A120MN
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1
Power - Max: 223 W
Reverse Recovery Time (trr): 425 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A
Switching Energy: 2.8mJ (on), 480µJ (off)
Input Type: Standard
Gate Charge: 210 nC
Td (on/off) @ 25°C: 30ns/150ns
Test Condition: 600V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: SemiQ
Other Names: 1560-1216-1,1560-121
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1060981-GPA020A120MN-FD |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single |
| VCES | 1200 volts |