The GP3T034A120H is a 1200V silicon carbide (SiC) MOSFET in a TO-247-4L package, designed for high-efficiency switching in applications such as solar inverters, EV charging stations, and motor drives. It has a continuous drain current rating of 62 A at 25°C case temperature and 44 A at 100°C, with a maximum drain-source on-resistance of 41 mΩ at 25°C. The device features a driver source pin for improved gate control, an avalanche energy rating of 330 mJ, and is rated for a maximum junction temperature of 175°C. Thermal resistance from junction to case is specified up to 0.61 °C/W. It meets RoHS compliance standards and has a body diode with reverse recovery charge of 314 nC. Physical dimensions are defined per TO-247-4L, with a pin layout of drain, source, driver source, and gate terminals.
GEN3 1200V 34M SIC MOSFET TO-247
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GP3T034A120H-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |