The GP3T020A120H is a 1200V silicon carbide (SiC) MOSFET in a TO-247-4L package, designed for high-efficiency switching in applications such as solar inverters, EV charging stations, and motor drives. It has a continuous drain current of 115 A at 25°C case temperature and a maximum junction temperature of 175°C. The device features a low on-resistance of 18 mΩ at 25°C and a driver source pin for improved gate control. Thermal resistance from junction to case is 0.28-0.35 °C/W. It is avalanche rated to 700 mJ and has been tested to voltages exceeding 1,400 V. The part complies with RoHS 2 directive (2011/65/EC).
GEN3 1200V, 20M SIC MOSFET, TO-2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GP3T020A120H-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |