The GCMX072B120B2T1P is a 1200V silicon carbide six-pack module intended for photovoltaic inverters, battery chargers, energy storage systems, and high-voltage DC-DC converters. It features press-fit terminals, split DC negative terminals, and a Kelvin source connection for stable operation. The module has a continuous drain current rating of 27 A at 25°C case temperature and a drain-source on-resistance of 71 mΩ at 25°C. Junction temperature operates up to 175°C with a junction-to-case thermal resistance of 1.26 to 1.46 °C/W. The package is isolated and designed for direct heatsink mounting. It meets RoHS3 compliance and has an isolation voltage of 3000 V. The physical dimensions and pinout are defined for B2T1 package style.
GEN3 1200V 72M SIC MOSFET SIX-PA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMX072B120B2T1P-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |