The GCMX040C120S1-E1 is a 1200V SiC MOSFET power module designed for high-efficiency switching in applications such as photovoltaic inverters, battery chargers, and server power supplies. It is packaged in an SOT-227 case measuring 31.67 to 31.90 mm in length, 7.95 to 8.18 mm in width, and 38.00 to 38.10 mm in height, with a mass of 32 g. The device has a continuous drain current rating of 53 A at 25°C case temperature and a drain-source on-resistance of 39 mΩ at 20 A and 25°C. It supports a maximum junction temperature of 175°C, with a junction-to-case thermal resistance of 0.66 to 0.82 °C/W. The part is avalanche tested to 330 mJ and features a Kelvin source connection and isolated backplate for stable operation and direct heatsink mounting. It complies with RoHS requirements and meets JEDEC JESD22-A104 Condition G qualification standards.
GEN3 1200V 40M SIC MOSFET MODULE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMX040C120S1-E1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |