SemiNex Corporation 1550nm TO56 laser diode TO56-201

Description
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1550nm TO56 laser diode - TO56-201 - SemiNex Corporation
Danvers, MA, United States
1550nm TO56 laser diode
TO56-201
1550nm TO56 laser diode TO56-201
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO56-201
Product Name 1550nm TO56 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
II-VI Laser Diodes - CMDFB10xxA - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 1030 to 1064 nm (10300 to 10640 Å)
View Details
CW laser diodes (CWLD) - L8763-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 798 to 810 nm (7980 to 8100 Å)
Operating Voltage 2 volts
View Details