SemiNex Corporation 1450nm Laser Engine LEQ-122

Description
Our advanced laser engine packaged laser diodes revolutionize at-home healthcare by integrating superior performance with user-friendly design. These diodes cater to a multitude of home-based medical applications, allowing individuals to administer safe, effective treatments with devices that embody reliability and ease of use. Their energy-efficient and durable construction ensures longevity and consistent operation, making them a cornerstone in the evolution of accessible, high-quality home healthcare solutions.
Description
Our advanced laser engine packaged laser diodes revolutionize at-home healthcare by integrating superior performance with user-friendly design. These diodes cater to a multitude of home-based medical applications, allowing individuals to administer safe, effective treatments with devices that embody reliability and ease of use. Their energy-efficient and durable construction ensures longevity and consistent operation, making them a cornerstone in the evolution of accessible, high-quality home healthcare solutions.

Suppliers

Company
Product
Description
Supplier Links
1450nm Laser Engine - LEQ-122 - SemiNex Corporation
Danvers, MA, United States
1450nm Laser Engine
LEQ-122
1450nm Laser Engine LEQ-122
Our advanced laser engine packaged laser diodes revolutionize at-home healthcare by integrating superior performance with user-friendly design. These diodes cater to a multitude of home-based medical applications, allowing individuals to administer safe, effective treatments with devices that embody reliability and ease of use. Their energy-efficient and durable construction ensures longevity and consistent operation, making them a cornerstone in the evolution of accessible, high-quality home healthcare solutions.

Our advanced laser engine packaged laser diodes revolutionize at-home healthcare by integrating superior performance with user-friendly design. These diodes cater to a multitude of home-based medical applications, allowing individuals to administer safe, effective treatments with devices that embody reliability and ease of use. Their energy-efficient and durable construction ensures longevity and consistent operation, making them a cornerstone in the evolution of accessible, high-quality home healthcare solutions.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number LEQ-122
Product Name 1450nm Laser Engine
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1450 nm (14500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details